Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 15V |
Forward Current If(AV) | 10mA |
Forward Voltage VF Max | 350mV |
Forward Surge Current Ifsm Max | - |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-923 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Schottky, 0.01A, 15V, Sod-923 | Newark Electronics |
DIODE, SCHOTTKY, 0.01A, 15V, SOD-923 | element14 |
Diode Schottky 15V 0.01A 2-Pin SOD-923 Emboss T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RB886CST2RA?
Additional datasheets, footprints and schematics for RB886CST2RA are listed on our Part Details page. You can also find images and similar parts to RB886CST2RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB886CST2RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB886CST2RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB886CST2RA fall under?
The RB886CST2RA is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RB886CST2RA when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB886CST2RA you can contact the distributor directly for product support, shipping queries etc.
Is the RB886CST2RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB886CST2RA have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB886CST2RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB886CST2RA often in real-time on the comparison pages.
What if I can't find stock of RB886CST2RA?
You can fill out our help required form which you can use to request a quote for RB886CST2RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.