Status: | Unknown |
---|---|
Series: | RB851 Series |
RoHS: | Unknown |
Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 3V |
Forward Current If(AV) | 30mA |
Forward Voltage VF Max | 460mV |
Forward Surge Current Ifsm Max | - |
Operating Temperature Max | 125°C |
Diode Case Style | SC-75A |
No. of Pins | 4Pins |
Product Range | RB851 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, UMD | Farnell |
Where can I find additional details, specifications and documents for a RB851YT2R?
Additional datasheets, footprints and schematics for RB851YT2R are listed on our Part Details page. You can also find images and similar parts to RB851YT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB851YT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB851YT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB851YT2R fall under?
The RB851YT2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB851YT2R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB851YT2R you can contact the distributor directly for product support, shipping queries etc.
Is the RB851YT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB851YT2R have stock available?
Authorised distributors including CoreStaff, Chip One Stop and Farnell have stock available or on a lead time for RB851YT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB851YT2R often in real-time on the comparison pages.
What if I can't find stock of RB851YT2R?
You can fill out our help required form which you can use to request a quote for RB851YT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.