Status: | Unknown |
---|---|
Series: | RB751 Series |
RoHS: | Unknown |
Prices starting from US$0.0156
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0361
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0204
|
354,000
in stock
|
Buy Now | |
Avnet America
from US$0.0156
|
63,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
22,995
in stock
|
Buy Now | |
element14
from US$0.0220
|
17,349
in stock
|
Buy Now | |
Farnell
from US$0.0254
|
16,334
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0257
|
4,775
in stock
|
Buy Now | |
Avnet Silica
-
|
165,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
144,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0210
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 120mA |
Forward Voltage VF Max | 370mV |
Forward Surge Current Ifsm Max | 200mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Product Range | RB751 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
RB751 Series 40 V 120 mA Surface Mount Schottky Barrier Single Diode - SOD-323 | Future Electronics |
Diode Schottky 40V 0.12A 2-Pin SOD-323 T/R | Avnet America |
Diode, Rectifier Schottky, 40V,0.12A, Sod323 | Newark Electronics |
DIODE, RECT SCH, 40V,0.12A, SOD323 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode 40V 0.12A SOD323 | RS |
Where can I find additional details, specifications and documents for a RB751V40 115?
Additional datasheets, footprints and schematics for RB751V40 115 are listed on our Part Details page. You can also find images and similar parts to RB751V40 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB751V40 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB751V40 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB751V40 115 fall under?
The RB751V40 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB751V40 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB751V40 115 you can contact the distributor directly for product support, shipping queries etc.
Is the RB751V40 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB751V40 115 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB751V40 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB751V40 115 often in real-time on the comparison pages.
What if I can't find stock of RB751V40 115?
You can fill out our help required form which you can use to request a quote for RB751V40 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.