Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Small mold type. |
Low VF type, highly reliable. |
Configuration | A-Common |
---|---|
Package Code | SOT-323 |
Package(JEITA) | SC-70 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.03 |
IFSM[A] | 0.2 |
Forward Voltage VF(Max.)[V] | 0.37 |
IF @ Forward Voltage [A] | 0.001 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
RB717F Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RB717F Series 40 V 1 uA Surface Mount Schottky Barrier Diode - SOT-323 | Future Electronics |
Diode Small Signal Schottky 40V 0.03A 3-Pin UMD T/R | Avnet America |
DIODE, SCHOTTKY | element14 |
Where can I find additional details, specifications and documents for a RB717FT106?
Additional datasheets, footprints and schematics for RB717FT106 are listed on our Part Details page. You can also find images and similar parts to RB717FT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB717FT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB717FT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB717FT106 you can contact the distributor directly for product support, shipping queries etc.
Is the RB717FT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB717FT106 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and element14 have stock available or on a lead time for RB717FT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB717FT106 often in real-time on the comparison pages.
What if I can't find stock of RB717FT106?
You can fill out our help required form which you can use to request a quote for RB717FT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.