Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0334
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
CoreStaff
from US$0.11
|
12,420
in stock
|
Buy Now | |
Chip One Stop
from US$0.0334
|
4,505
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,989
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,645
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Configuration | Series Connection |
---|---|
Package Code | SOT-323FL |
Package(JEITA) | SC-85 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 45 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.03 |
IFSM[A] | 0.2 |
Forward Voltage VF(Max.)[V] | 0.37 |
IF @ Forward Voltage [A] | 0.001 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current[V] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
RB706UM-40 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Diode, 45V, 0.03A, Sot-323Fl | Newark Electronics |
Schottky Diodes & Rectifiers SCHOTTKY DIODE | Future Electronics |
Diode Schottky 45V 30mA 3-Pin SOT-323FL T/R | Avnet America |
SCHOTTKY RECTIFIER, DUAL, 40V, SOT-323FL | element14 |
Where can I find additional details, specifications and documents for a RB706UM-40TL?
Additional datasheets, footprints and schematics for RB706UM-40TL are listed on our Part Details page. You can also find images and similar parts to RB706UM-40TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB706UM-40TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB706UM-40TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB706UM-40TL fall under?
The RB706UM-40TL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB706UM-40TL when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB706UM-40TL you can contact the distributor directly for product support, shipping queries etc.
Is the RB706UM-40TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB706UM-40TL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for RB706UM-40TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB706UM-40TL often in real-time on the comparison pages.
What if I can't find stock of RB706UM-40TL?
You can fill out our help required form which you can use to request a quote for RB706UM-40TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.