Status: | Unknown |
---|---|
Series: | RB557 Series |
RoHS: | Unknown |
Diode Configuration | Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | - |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 490mV |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-416 |
No. of Pins | 3Pins |
Product Range | RB557 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Schottky Diode, Sot-416 | Newark Electronics |
SCHOTTKY DIODE, SOT-416 | element14 |
Where can I find additional details, specifications and documents for a RB557WFHTL?
Additional datasheets, footprints and schematics for RB557WFHTL are listed on our Part Details page. You can also find images and similar parts to RB557WFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB557WFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB557WFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB557WFHTL fall under?
The RB557WFHTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB557WFHTL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB557WFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RB557WFHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB557WFHTL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RB557WFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB557WFHTL often in real-time on the comparison pages.
What if I can't find stock of RB557WFHTL?
You can fill out our help required form which you can use to request a quote for RB557WFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.