Status: | Unknown |
---|---|
Series: | RB551 Series |
RoHS: | Unknown |
Prices starting from US$0.0416
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 500mA |
Forward Voltage VF Max | 470mV |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Product Range | RB551 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 2A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
RB551V-30 Series 30 V 100 uA Surface Mount Schottky Barrier Diode - SOD-323 | Future Electronics |
DIODE, SCHOTTKY, 30V, 0.5A, SOD-323 | Farnell |
Diode Schottky 30V 0.5A 2-Pin UMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB551V-30TE-17?
Additional datasheets, footprints and schematics for RB551V-30TE-17 are listed on our Part Details page. You can also find images and similar parts to RB551V-30TE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB551V-30TE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB551V-30TE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB551V-30TE-17 fall under?
The RB551V-30TE-17 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB551V-30TE-17 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB551V-30TE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the RB551V-30TE-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB551V-30TE-17 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, CoreStaff, Farnell and Avnet Asia have stock available or on a lead time for RB551V-30TE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB551V-30TE-17 often in real-time on the comparison pages.
What if I can't find stock of RB551V-30TE-17?
You can fill out our help required form which you can use to request a quote for RB551V-30TE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.