Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
93,237
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
6,682
in stock
|
Buy Now | |
element14
from US$0.14
|
920
in stock
|
Buy Now | |
Farnell
from US$0.09
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-small mold type. |
Low IR type, highly reliable. |
Configuration | Series Connection |
---|---|
Package Code | SOT-416 |
Package(JEITA) | SC-75A |
Mounting Style | Surface mount |
Number of terminal | 3 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 0.1 |
IFSM[A] | 0.5 |
Forward Voltage VF(Max.)[V] | 0.45 |
IF @ Forward Voltage [A] | 0.01 |
Reverse Current IR(Max.)[mA] | 0.0005 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 1.6x1.6 (t=0.8) |
Data Sheet |
---|
RB548W Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DIODE, SMALL SIGNAL, SMD | element14 |
Rohm, Schottky Diode, RB548WTL | RS |
Diode Small Signal Schottky 30V 0.1A 3-Pin Emd T/R Rohs Compliant: Yes |Rohm RB548WTL | Newark Electronics |
RB548W Series 30 V 100 mA Surface Mount Schottky Barrier Diode - SC-75A | Future Electronics |
Diode Small Signal Schottky 30V 0.1A 3-Pin EMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB548WTL?
Additional datasheets, footprints and schematics for RB548WTL are listed on our Part Details page. You can also find images and similar parts to RB548WTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB548WTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB548WTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB548WTL fall under?
The RB548WTL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RB548WTL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB548WTL you can contact the distributor directly for product support, shipping queries etc.
Is the RB548WTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB548WTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and RS have stock available or on a lead time for RB548WTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB548WTL often in real-time on the comparison pages.
What if I can't find stock of RB548WTL?
You can fill out our help required form which you can use to request a quote for RB548WTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.