Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 100mA |
Diode Configuration | Single |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 610mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Diodes Rectifiers 40V Vr 0.1A IO SOD-523 EMD2 | Future Electronics |
Diode Schottky 40V 0.1A 2-Pin SOD-523 Emboss T/R | Avnet America |
SCHOTTKY RECTIFIER, AEC-Q101, 0.1A, 40V | Farnell |
Where can I find additional details, specifications and documents for a RB531SM-40FHT2R?
Additional datasheets, footprints and schematics for RB531SM-40FHT2R are listed on our Part Details page. You can also find images and similar parts to RB531SM-40FHT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB531SM-40FHT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB531SM-40FHT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB531SM-40FHT2R fall under?
The RB531SM-40FHT2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB531SM-40FHT2R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB531SM-40FHT2R you can contact the distributor directly for product support, shipping queries etc.
Is the RB531SM-40FHT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB531SM-40FHT2R have stock available?
Authorised distributors including CoreStaff, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RB531SM-40FHT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB531SM-40FHT2R often in real-time on the comparison pages.
What if I can't find stock of RB531SM-40FHT2R?
You can fill out our help required form which you can use to request a quote for RB531SM-40FHT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.