Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0099
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0410
|
29,600
in stock
|
Buy Now | |
Avnet Asia
from US$0.0099
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
42,913
in stock
|
Buy Now | |
element14
from US$0.0499
|
42,913
in stock
|
Buy Now | |
Farnell
from US$0.0475
|
42,913
in stock
|
Buy Now | |
Chip One Stop
from US$0.0255
|
14,700
in stock
|
Buy Now | |
CoreStaff
from US$0.0390
|
8,903
in stock
|
Buy Now | |
Future Electronics
from US$0.0280
|
-
|
Buy Now | |
Avnet America
from US$0.0278
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small silicon package (SMD0603) |
High Accuracy Manufacturing Dimension tolerance ±10μm |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-962 (DSN0603-2) |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 0.1 |
IFSM[A] | 0.5 |
Forward Voltage VF(Max.)[V] | 0.37 |
IF @ Forward Voltage [A] | 0.01 |
Reverse Current IR(Max.)[mA] | 0.007 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.3x0.6 (t=0.29) |
Data Sheet |
---|
RB522ES-30 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode Schottky 30V 0.1A 2-PIn Case 0603 T/R | Avnet Asia |
Small Signal Diode, 30V, 0.1A, Smd0603 Rohs Compliant: Yes |Rohm RB522ES-30T15R | Newark Electronics |
SMALL SIGNAL DIODE, 30V, 0.1A, SMD0603 | element14 |
30V, 100mA Schottky Diode | RS |
RASMID Series - Schottky Barrier Diode - RB522ES-30 | Future Electronics |
Where can I find additional details, specifications and documents for a RB522ES-30T15R?
Additional datasheets, footprints and schematics for RB522ES-30T15R are listed on our Part Details page. You can also find images and similar parts to RB522ES-30T15R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB522ES-30T15R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB522ES-30T15R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB522ES-30T15R fall under?
The RB522ES-30T15R is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB522ES-30T15R when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB522ES-30T15R you can contact the distributor directly for product support, shipping queries etc.
Is the RB522ES-30T15R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB522ES-30T15R have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RB522ES-30T15R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB522ES-30T15R often in real-time on the comparison pages.
What if I can't find stock of RB522ES-30T15R?
You can fill out our help required form which you can use to request a quote for RB522ES-30T15R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.