Status: | Unknown |
---|---|
Series: | RB521 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Product Range | RB521 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 1A |
Diode Type | Schottky |
Forward Voltage | 500mV |
Junction Temperature Tj Max | 125°C |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, SMD | element14 |
Diode Small Signal Schottky 30V 0.2A 2-Pin EMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB521S-30TE61?
Additional datasheets, footprints and schematics for RB521S-30TE61 are listed on our Part Details page. You can also find images and similar parts to RB521S-30TE61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB521S-30TE61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB521S-30TE61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB521S-30TE61 fall under?
The RB521S-30TE61 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB521S-30TE61 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB521S-30TE61 you can contact the distributor directly for product support, shipping queries etc.
Is the RB521S-30TE61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB521S-30TE61 have stock available?
Authorised distributors including element14, Farnell and Avnet Asia have stock available or on a lead time for RB521S-30TE61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB521S-30TE61 often in real-time on the comparison pages.
What if I can't find stock of RB521S-30TE61?
You can fill out our help required form which you can use to request a quote for RB521S-30TE61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.