Status: | Unknown |
---|---|
Series: | RB520 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 460mV |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-962 |
No. of Pins | 2Pins |
Product Range | RB520 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Diode, Schottky, Ss, 30V, 0.1A, 2Gmd | Newark Electronics |
DIODE, SCHOTTKY, SS, 30V, 0.1A, 2GMD | element14 |
Diode Small Signal Schottky 30V 0.1A 2-Pin GMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB520ZS-30T2R?
Additional datasheets, footprints and schematics for RB520ZS-30T2R are listed on our Part Details page. You can also find images and similar parts to RB520ZS-30T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB520ZS-30T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB520ZS-30T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB520ZS-30T2R fall under?
The RB520ZS-30T2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB520ZS-30T2R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB520ZS-30T2R you can contact the distributor directly for product support, shipping queries etc.
Is the RB520ZS-30T2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB520ZS-30T2R have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for RB520ZS-30T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB520ZS-30T2R often in real-time on the comparison pages.
What if I can't find stock of RB520ZS-30T2R?
You can fill out our help required form which you can use to request a quote for RB520ZS-30T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.