Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0369
|
976
in stock
|
Buy Now | |
CoreStaff
from US$0.0230
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
1,376
in stock
|
Buy Now | |
element14
from US$0.0404
|
1,376
in stock
|
Buy Now | |
Future Electronics
from US$0.0277
|
-
|
Buy Now | |
Avnet America
from US$0.0282
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 100mA |
Diode Configuration | Single |
Diode Case Style | SOD-323FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 370mV |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rectifier, Aec-Q101, 0.1A, 30V | Newark Electronics |
SCHOTTKY RECTIFIER, AEC-Q101, 0.1A, 30V | element14 |
30V 100mA 2-Pin SOD-323FL | Future Electronics |
Diode Schottky 30V 100mA 2-Pin SOD-323FL Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB511VM-30FHTE-17?
Additional datasheets, footprints and schematics for RB511VM-30FHTE-17 are listed on our Part Details page. You can also find images and similar parts to RB511VM-30FHTE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB511VM-30FHTE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB511VM-30FHTE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB511VM-30FHTE-17 fall under?
The RB511VM-30FHTE-17 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB511VM-30FHTE-17 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB511VM-30FHTE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the RB511VM-30FHTE-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB511VM-30FHTE-17 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RB511VM-30FHTE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB511VM-30FHTE-17 often in real-time on the comparison pages.
What if I can't find stock of RB511VM-30FHTE-17?
You can fill out our help required form which you can use to request a quote for RB511VM-30FHTE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.