Status: | Unknown |
---|---|
Series: | RB480 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
940
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
2,661
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
940
in stock
|
Buy Now | |
element14
from US$0.15
|
940
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-343 |
No. of Pins | 4Pins |
Product Range | RB480 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 1A |
Diode Type | Schottky |
Forward Voltage | 600mV |
Junction Temperature Tj Max | 125°C |
Termination Type | Surface Mount Device |
Diode Array, Schottky, Sot-343 | Newark Electronics |
DIODE ARRAY, SCHOTTKY, SOT-343 | element14 |
RB480K Series 45 V 5 uA Surface Mount Schottky Barrier Diode - SOT-343 | Future Electronics |
Diode Small Signal Schottky 45V 0.1A 4-Pin UMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB480KTL?
Additional datasheets, footprints and schematics for RB480KTL are listed on our Part Details page. You can also find images and similar parts to RB480KTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB480KTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB480KTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB480KTL fall under?
The RB480KTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB480KTL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB480KTL you can contact the distributor directly for product support, shipping queries etc.
Is the RB480KTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB480KTL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB480KTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB480KTL often in real-time on the comparison pages.
What if I can't find stock of RB480KTL?
You can fill out our help required form which you can use to request a quote for RB480KTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.