Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-343 |
No. of Pins | 4Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIODE, SCHOTTKY, AEC-Q101, 45V, SOT-343 | Farnell |
Where can I find additional details, specifications and documents for a RB480KFHTL?
Additional datasheets, footprints and schematics for RB480KFHTL are listed on our Part Details page. You can also find images and similar parts to RB480KFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB480KFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB480KFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB480KFHTL fall under?
The RB480KFHTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB480KFHTL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB480KFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RB480KFHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB480KFHTL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RB480KFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB480KFHTL often in real-time on the comparison pages.
What if I can't find stock of RB480KFHTL?
You can fill out our help required form which you can use to request a quote for RB480KFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.