Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-346 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode, Schottky, Aec-Q101, 40V, Sot-346 | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-346 | element14 |
Diode Schottky 40V 100mA 3-Pin SOT-346 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB421DFHT146?
Additional datasheets, footprints and schematics for RB421DFHT146 are listed on our Part Details page. You can also find images and similar parts to RB421DFHT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB421DFHT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB421DFHT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB421DFHT146 fall under?
The RB421DFHT146 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB421DFHT146 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB421DFHT146 you can contact the distributor directly for product support, shipping queries etc.
Is the RB421DFHT146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB421DFHT146 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RB421DFHT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB421DFHT146 often in real-time on the comparison pages.
What if I can't find stock of RB421DFHT146?
You can fill out our help required form which you can use to request a quote for RB421DFHT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.