Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0441
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
2,675
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
17,178
in stock
|
Buy Now | |
Chip One Stop
from US$0.0441
|
3,876
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,680
in stock
|
Buy Now | |
element14
from US$0.08
|
2,675
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small mold type (TUMD2M) |
High reliability |
Low VF and low IR |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 50 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.5 |
IFSM[A] | 3 |
Forward Voltage VF(Max.)[V] | 0.55 |
IF @ Forward Voltage [A] | 0.5 |
Reverse Current IR(Max.)[mA] | 0.03 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
RB400VAM-50 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Diode, 50V, 0.5A, Sod-323He | Newark Electronics |
SCHOTTKY RECT, SINGLE, 50V, SOD-323HE | element14 |
40V Vr 0.5A Io SBD 50V 30A, Schottky Diode, SOD-323HE-2 | Future Electronics |
Diode Schottky 50V 0.5A 2-Pin SC-108B T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB400VAM-50TR?
Additional datasheets, footprints and schematics for RB400VAM-50TR are listed on our Part Details page. You can also find images and similar parts to RB400VAM-50TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB400VAM-50TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB400VAM-50TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB400VAM-50TR fall under?
The RB400VAM-50TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB400VAM-50TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB400VAM-50TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB400VAM-50TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB400VAM-50TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB400VAM-50TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB400VAM-50TR often in real-time on the comparison pages.
What if I can't find stock of RB400VAM-50TR?
You can fill out our help required form which you can use to request a quote for RB400VAM-50TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.