Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
49
in stock
|
Buy Now | |
CoreStaff
from US$0.39
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
49
in stock
|
Buy Now | |
element14
from US$0.66
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Cathode common type.(TO-220) |
Low IR type, highly reliable. |
Configuration | C-Common |
---|---|
Package Code | ITO-220AB |
Mounting Style | Leaded type |
Number of terminal | 3 |
VRM[V] | 110 |
Reverse Voltage VR[V] | 100 |
Average Rectified Forward Current IO[A] | 30 |
IFSM[A] | 100 |
Forward Voltage VF(Max.)[V] | 0.87 |
IF @ Forward Voltage [A] | 5 |
Reverse Current IR(Max.)[mA] | 0.15 |
VR @ Reverse Current[V] | 100 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10x15 (t=4.9) |
Data Sheet |
---|
RB228T100NZ Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
RB228T100NZ ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rectifier, Dual, 100V, To-220Fn | Newark Electronics |
SCHOTTKY RECTIFIER, DUAL, 100V, TO-220FN | element14 |
Schottky Rectifier, 100 V, 30 A, Dual Common Cathode, TO-220FN, 3 Pins, 870 mV | Avnet America |
Where can I find additional details, specifications and documents for a RB228T100NZC9?
Additional datasheets, footprints and schematics for RB228T100NZC9 are listed on our Part Details page. You can also find images and similar parts to RB228T100NZC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB228T100NZC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB228T100NZC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB228T100NZC9 fall under?
The RB228T100NZC9 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB228T100NZC9 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB228T100NZC9 you can contact the distributor directly for product support, shipping queries etc.
Is the RB228T100NZC9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB228T100NZC9 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RB228T100NZC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB228T100NZC9 often in real-time on the comparison pages.
What if I can't find stock of RB228T100NZC9?
You can fill out our help required form which you can use to request a quote for RB228T100NZC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.