Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
5,405
in stock
|
Buy Now | |
element14
from US$0.17
|
5,405
in stock
|
Buy Now | |
Farnell
from US$0.16
|
5,405
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,815
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
2,020
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small mold type (PMDS) |
High reliability |
Super low IR |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 150 |
Reverse Voltage VR[V] | 150 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 5 |
Forward Voltage VF(Max.)[V] | 0.89 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current[V] | 150 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB168VYM150FH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Single, 150V, Sod-323He | Newark Electronics |
SCHOTTKY RECT, SINGLE, 150V, SOD-323HE | element14 |
Super Low IR, 150V, 1A Schottky Diode | RS |
Schottky Diodes & Rectifiers 150V Vr 1A Io SBD SOD-323HE 1A | Future Electronics |
Diode Schottky 150V 1A 2-Pin SOD-323HE Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB168VYM150FHTR?
Additional datasheets, footprints and schematics for RB168VYM150FHTR are listed on our Part Details page. You can also find images and similar parts to RB168VYM150FHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB168VYM150FHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB168VYM150FHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB168VYM150FHTR fall under?
The RB168VYM150FHTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB168VYM150FHTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB168VYM150FHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB168VYM150FHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB168VYM150FHTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for RB168VYM150FHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB168VYM150FHTR often in real-time on the comparison pages.
What if I can't find stock of RB168VYM150FHTR?
You can fill out our help required form which you can use to request a quote for RB168VYM150FHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.