RB168VAM-60TR Diodes by Rohm

Super Low IR, 60V, 1A, SOD-323HE, Schottky Barrier Diode


RB168VAM-60TR is super low IR Schottky Barrier Diode for general rectification.

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.24
1,400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
3,610
in stock
Buy Now
Logo for element14
element14
from US$0.07
3,610
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.07
3,610
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.07
892
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now

Features

Small mold type (TUMD2M)
High reliability
Super low IR

Specifications

Configuration Single
Package Code SOD-323HE
Package(JEITA) SC-108B
Mounting Style Surface mount
Number of terminal 2
VRM[V] 60
Reverse Voltage VR[V] 60
Average Rectified Forward Current IO[A] 1
IFSM[A] 5
Forward Voltage VF(Max.)[V] 0.82
IF @ Forward Voltage [A] 1
Reverse Current IR(Max.)[mA] 0.001
VR @ Reverse Current[V] 60
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 1.4x2.5 (t=0.8)

Resources





Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Schottky Rect, Single, 60V, Sod-323He | Newark Electronics
SCHOTTKY RECT, SINGLE, 60V, SOD-323HE | element14
Schottky Diode 1A 60V SOD-323HE | RS
Diode Schottky 60V 1A 2-Pin SOD-323HE Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RB168VAM-60TR?

Additional datasheets, footprints and schematics for RB168VAM-60TR are listed on our Part Details page. You can also find images and similar parts to RB168VAM-60TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RB168VAM-60TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB168VAM-60TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RB168VAM-60TR fall under?

The RB168VAM-60TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RB168VAM-60TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RB168VAM-60TR you can contact the distributor directly for product support, shipping queries etc.

Is the RB168VAM-60TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RB168VAM-60TR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and CoreStaff have stock available or on a lead time for RB168VAM-60TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RB168VAM-60TR often in real-time on the comparison pages.

What if I can't find stock of RB168VAM-60TR?

You can fill out our help required form which you can use to request a quote for RB168VAM-60TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay