RB168LAM-60TR Diodes by Rohm

Super Low IR, 60V, 1A, SOD-128, Schottky Barrier Diode


RB168LAM-60 is Schottky Barrier Diode for general rectification.

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
2,158
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
2,404
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
2,163
in stock
Buy Now
Logo for element14
element14
from US$0.10
2,158
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.12
1,265
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now

Features

High reliability
Small power mold type
Super low IR

Specifications

Configuration Single
Package Code SOD-128
Mounting Style Surface mount
Number of terminal 2
VRM[V] 60
Reverse Voltage VR[V] 60
Average Rectified Forward Current IO[A] 1
IFSM[A] 40
Forward Voltage VF(Max.)[V] 0.68
IF @ Forward Voltage [A] 1
Reverse Current IR(Max.)[mA] 0.0015
VR @ Reverse Current[V] 60
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 2.5x4.7 (t=1.05)

Resources





Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Schottky Rectifier, 60V, 1A, Sod-128 | Newark Electronics
SCHOTTKY RECTIFIER, SINGLE, 60V, SOD-128 | element14
Diode Schottky 60V 1A 2-Pin SOD-128 Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RB168LAM-60TR?

Additional datasheets, footprints and schematics for RB168LAM-60TR are listed on our Part Details page. You can also find images and similar parts to RB168LAM-60TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RB168LAM-60TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB168LAM-60TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RB168LAM-60TR fall under?

The RB168LAM-60TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RB168LAM-60TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RB168LAM-60TR you can contact the distributor directly for product support, shipping queries etc.

Is the RB168LAM-60TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RB168LAM-60TR have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for RB168LAM-60TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RB168LAM-60TR often in real-time on the comparison pages.

What if I can't find stock of RB168LAM-60TR?

You can fill out our help required form which you can use to request a quote for RB168LAM-60TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay