Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
2,413
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,413
in stock
|
Buy Now | |
element14
from US$0.08
|
2,413
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type (TUMD2M) |
High reliability |
Super Low VF |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 20 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 5 |
Forward Voltage VF(Max.)[V] | 0.37 |
IF @ Forward Voltage [A] | 0.7 |
Reverse Current IR(Max.)[mA] | 1 |
VR @ Reverse Current[V] | 20 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
RB161VAM-20 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Single, 20V, Sod-323He | Newark Electronics |
SCHOTTKY RECT, SINGLE, 20V, SOD-323HE | element14 |
Diode Schottky Barrier 20V 1A 2-Pin SOD-323HE T/R | Avnet Silica |
Schottky Barrier Diode | Future Electronics |
Where can I find additional details, specifications and documents for a RB161VAM-20TR?
Additional datasheets, footprints and schematics for RB161VAM-20TR are listed on our Part Details page. You can also find images and similar parts to RB161VAM-20TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB161VAM-20TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB161VAM-20TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB161VAM-20TR fall under?
The RB161VAM-20TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB161VAM-20TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB161VAM-20TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB161VAM-20TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB161VAM-20TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB161VAM-20TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB161VAM-20TR often in real-time on the comparison pages.
What if I can't find stock of RB161VAM-20TR?
You can fill out our help required form which you can use to request a quote for RB161VAM-20TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.