Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
4,595
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
4,600
in stock
|
Buy Now | |
element14
from US$0.13
|
4,595
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
2,880
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-323HE |
No. of Pins | 2Pins |
Forward Voltage VF Max | 670mV |
Forward Surge Current Ifsm Max | 3A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rectifier, 60V, 1A, Sod-323He | Newark Electronics |
SCHOTTKY RECT, AUTO, 60V, 1A, SOD323 | element14 |
Schottky Diodes Rectifiers 60V Vr 1A Io SBD SOD-323HE 0.7A | Future Electronics |
Diode Schottky Barrier 60V 1A 2-Pin TUMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB160VYM-60FHTR?
Additional datasheets, footprints and schematics for RB160VYM-60FHTR are listed on our Part Details page. You can also find images and similar parts to RB160VYM-60FHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB160VYM-60FHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB160VYM-60FHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB160VYM-60FHTR fall under?
The RB160VYM-60FHTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB160VYM-60FHTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB160VYM-60FHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB160VYM-60FHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB160VYM-60FHTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Future Electronics have stock available or on a lead time for RB160VYM-60FHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB160VYM-60FHTR often in real-time on the comparison pages.
What if I can't find stock of RB160VYM-60FHTR?
You can fill out our help required form which you can use to request a quote for RB160VYM-60FHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.