Status: | Unknown |
---|---|
Series: | RB160 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 480mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | RB160 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 30A |
Diode Type | Schottky |
Forward Voltage | 480mV |
Junction Temperature Tj Max | 125°C |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, PMDS | element14 |
Diode Schottky 30V 1A 2-Pin PMDU T/R | Avnet Silica |
Schottky Diode, 1A, 30V, Sod-123 | Newark Electronics |
RB160M-30 Series 30 V 50 uA Surface Mount Schottky Barrier Diode - SOD-123 | Future Electronics |
Where can I find additional details, specifications and documents for a RB160M-30TR?
Additional datasheets, footprints and schematics for RB160M-30TR are listed on our Part Details page. You can also find images and similar parts to RB160M-30TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB160M-30TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB160M-30TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB160M-30TR fall under?
The RB160M-30TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB160M-30TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB160M-30TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB160M-30TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB160M-30TR have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Avnet Silica and Newark Electronics have stock available or on a lead time for RB160M-30TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB160M-30TR often in real-time on the comparison pages.
What if I can't find stock of RB160M-30TR?
You can fill out our help required form which you can use to request a quote for RB160M-30TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.