Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 580mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rect, Aec-Q101, 60V, Ito-220Ab | Newark Electronics |
Schottky Rectifier, 60 V, 6 A, Dual Common Cathode, ITO-220AB, 3 Pins, 580 mV | Avnet America |
SCHOTTKY RECT, AEC-Q101, 60V, ITO-220AB | Farnell |
Where can I find additional details, specifications and documents for a RB095T-60HZC9?
Additional datasheets, footprints and schematics for RB095T-60HZC9 are listed on our Part Details page. You can also find images and similar parts to RB095T-60HZC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB095T-60HZC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB095T-60HZC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB095T-60HZC9 fall under?
The RB095T-60HZC9 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB095T-60HZC9 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB095T-60HZC9 you can contact the distributor directly for product support, shipping queries etc.
Is the RB095T-60HZC9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB095T-60HZC9 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RB095T-60HZC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB095T-60HZC9 often in real-time on the comparison pages.
What if I can't find stock of RB095T-60HZC9?
You can fill out our help required form which you can use to request a quote for RB095T-60HZC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.