Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
2,500
in stock
|
Buy Now | |
element14
from US$0.39
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.52
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 90V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rect, Aec-Q101, 90V, 6A, To252 | Newark Electronics |
SCHOTTKY RECT, AUTO, 90V, 6A, TO252 | element14 |
schottky Diodes Rectifiers 90V Vr 6A Io SBD TO-252(DPAK) 3A | Future Electronics |
SCHOTTKY BARRIER DIODE | Avnet America |
Where can I find additional details, specifications and documents for a RB095BM-90FHTL?
Additional datasheets, footprints and schematics for RB095BM-90FHTL are listed on our Part Details page. You can also find images and similar parts to RB095BM-90FHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB095BM-90FHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB095BM-90FHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB095BM-90FHTL fall under?
The RB095BM-90FHTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB095BM-90FHTL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB095BM-90FHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RB095BM-90FHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB095BM-90FHTL have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, CoreStaff and Farnell have stock available or on a lead time for RB095BM-90FHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB095BM-90FHTL often in real-time on the comparison pages.
What if I can't find stock of RB095BM-90FHTL?
You can fill out our help required form which you can use to request a quote for RB095BM-90FHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.