Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 580mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Schottky Rectifier, 60V, 6A, To-252 | Newark Electronics |
SCHOTTKY RECTIFIER, DUAL, 60V, TO-252 | element14 |
RB095BM Series 60 V 0.3 mA Surface Mount Schottky Barrier Diodes - TO-252-4 | Future Electronics |
Diode Schottky Barrier 60V 6A 3-Pin TO-252 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB095BM-60TL?
Additional datasheets, footprints and schematics for RB095BM-60TL are listed on our Part Details page. You can also find images and similar parts to RB095BM-60TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB095BM-60TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB095BM-60TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB095BM-60TL fall under?
The RB095BM-60TL is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RB095BM-60TL when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB095BM-60TL you can contact the distributor directly for product support, shipping queries etc.
Is the RB095BM-60TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB095BM-60TL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Future Electronics have stock available or on a lead time for RB095BM-60TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB095BM-60TL often in real-time on the comparison pages.
What if I can't find stock of RB095BM-60TL?
You can fill out our help required form which you can use to request a quote for RB095BM-60TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.