RB085BM-60TL Diodes by Rohm

60V, 10A, TO-252 (DPAK), Schottky Barrier Diode


RB085BM-60 is power mold type Schottky Barrier Diode.

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for RS
RS
from US$0.55
270
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.91
4,992
in stock
Buy Now
Logo for element14
element14
from US$0.84
4,992
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.80
4,992
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.27
2,183
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.41
1,372
in stock
Buy Now

Features

Power Mold Type (TO-252)
Cathode common dual type
High reliability
Low VF

Specifications

Configuration C-Common
Package Code TO-252 (DPAK)
Package(JEITA) SC-63
Mounting Style Surface mount
Number of terminal 3
VRM[V] 60
Reverse Voltage VR[V] 60
Average Rectified Forward Current IO[A] 10
IFSM[A] 50
Forward Voltage VF(Max.)[V] 0.58
IF @ Forward Voltage [A] 5
Reverse Current IR(Max.)[mA] 0.3
VR @ Reverse Current[V] 60
Storage Temperature (Min.)[°C] -40
Storage Temperature (Max.)[°C] 150
Package Size [mm] 6.6x10 (t=2.3)

Resources





Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Schottky Rectifier, Dual, 60V, To-252 | Newark Electronics
SCHOTTKY RECTIFIER, DUAL, 60V, TO-252 | element14
Schottky Diode 60V 10A TO-252(DPAK) | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RB085BM-60TL?

Additional datasheets, footprints and schematics for RB085BM-60TL are listed on our Part Details page. You can also find images and similar parts to RB085BM-60TL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RB085BM-60TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB085BM-60TL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RB085BM-60TL fall under?

The RB085BM-60TL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RB085BM-60TL when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RB085BM-60TL you can contact the distributor directly for product support, shipping queries etc.

Is the RB085BM-60TL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RB085BM-60TL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for RB085BM-60TL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RB085BM-60TL often in real-time on the comparison pages.

What if I can't find stock of RB085BM-60TL?

You can fill out our help required form which you can use to request a quote for RB085BM-60TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay