Status: | Unknown |
---|---|
Series: | RB081 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
552
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
1,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
552
in stock
|
Buy Now | |
element14
from US$0.20
|
552
in stock
|
Buy Now | |
CoreStaff
from US$0.21
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 25V |
Forward Current If(AV) | 500mA |
Forward Voltage VF Max | 450mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-106 |
No. of Pins | 2Pins |
Product Range | RB081 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Diode, Schottky, 20V, 5A, Sod106 | Newark Electronics |
DIODE, SCHOTTKY, 20V, 5A, SOD106 | element14 |
RB081L-20 Series 25 V 700 uA Surface Mount Schottky Barrier Diode - SOD-106 | Future Electronics |
Diode Schottky 25V 5A 2-Pin PMDS T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB081L-20TE25?
Additional datasheets, footprints and schematics for RB081L-20TE25 are listed on our Part Details page. You can also find images and similar parts to RB081L-20TE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB081L-20TE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB081L-20TE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB081L-20TE25 fall under?
The RB081L-20TE25 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB081L-20TE25 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB081L-20TE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RB081L-20TE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB081L-20TE25 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for RB081L-20TE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB081L-20TE25 often in real-time on the comparison pages.
What if I can't find stock of RB081L-20TE25?
You can fill out our help required form which you can use to request a quote for RB081L-20TE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.