Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
5,825
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,926
in stock
|
Buy Now | |
element14
from US$0.21
|
2,926
in stock
|
Buy Now | |
Farnell
from US$0.20
|
2,926
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,550
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now |
High reliability |
Small power mold type |
Super low IR |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 100 |
Reverse Voltage VR[V] | 100 |
Average Rectified Forward Current IO[A] | 2 |
IFSM[A] | 70 |
Forward Voltage VF(Max.)[V] | 0.81 |
IF @ Forward Voltage [A] | 2 |
Reverse Current IR(Max.)[mA] | 0.0015 |
VR @ Reverse Current[V] | 100 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB068LAM100TF Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Super Low IR, 100V, 2A Schottky Diode | RS |
Schottky Rect, Aec-Q101, 100V, Sod-128 | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 100V, SOD-128 | element14 |
Diode Schottky 100V 2A 2-Pin SOD-128 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB068LAM100TFTR?
Additional datasheets, footprints and schematics for RB068LAM100TFTR are listed on our Part Details page. You can also find images and similar parts to RB068LAM100TFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB068LAM100TFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB068LAM100TFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB068LAM100TFTR fall under?
The RB068LAM100TFTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB068LAM100TFTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB068LAM100TFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB068LAM100TFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB068LAM100TFTR have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB068LAM100TFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB068LAM100TFTR often in real-time on the comparison pages.
What if I can't find stock of RB068LAM100TFTR?
You can fill out our help required form which you can use to request a quote for RB068LAM100TFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.