Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
94,015
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
48,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,527
in stock
|
Buy Now | |
element14
from US$0.17
|
2,527
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,527
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Small power mold type (PMDU) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 2 |
IFSM[A] | 55 |
Forward Voltage VF(Max.)[V] | 0.45 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.05 |
VR @ Reverse Current[V] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
RB060MM-30 Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode Schottky 30V 2A 2-Pin SOD-123FL T/R | Avnet Asia |
RB060MM-30 Series 30 V 2 A Surface Mount Schottky Barrier Diode - SOD-123F | Future Electronics |
Schottky Rect, Single, 30V, Sod-123Fl | Newark Electronics |
SCHOTTKY RECT, SINGLE, 30V, SOD-123FL | element14 |
SCHOTTKY 2A 30V PMDU | Rutronik |
Schottky barrier diode,30V,2A,SOD123FL | RS |
Where can I find additional details, specifications and documents for a RB060MM-30TR?
Additional datasheets, footprints and schematics for RB060MM-30TR are listed on our Part Details page. You can also find images and similar parts to RB060MM-30TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB060MM-30TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB060MM-30TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB060MM-30TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB060MM-30TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB060MM-30TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet Asia, Future Electronics and Newark Electronics have stock available or on a lead time for RB060MM-30TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB060MM-30TR often in real-time on the comparison pages.
What if I can't find stock of RB060MM-30TR?
You can fill out our help required form which you can use to request a quote for RB060MM-30TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.