Status: | Unknown |
---|---|
Series: | RB060 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 560mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | RB060 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECT, 2A, 40V, SOD123 | Farnell |
Where can I find additional details, specifications and documents for a RB060M-40DDTR?
Additional datasheets, footprints and schematics for RB060M-40DDTR are listed on our Part Details page. You can also find images and similar parts to RB060M-40DDTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB060M-40DDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB060M-40DDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB060M-40DDTR fall under?
The RB060M-40DDTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB060M-40DDTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB060M-40DDTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB060M-40DDTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB060M-40DDTR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RB060M-40DDTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB060M-40DDTR often in real-time on the comparison pages.
What if I can't find stock of RB060M-40DDTR?
You can fill out our help required form which you can use to request a quote for RB060M-40DDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.