Status: | Unknown |
---|---|
Series: | RB060 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
20
in stock
|
Buy Now | |
element14
from US$0.19
|
40,629
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
31,654
in stock
|
Buy Now | |
Farnell
from US$0.17
|
31,654
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
15,936
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
10,450
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 2A |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-106 |
No. of Pins | 2Pins |
Product Range | RB060 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 70A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 40V, 2A, SOD-106 | element14 |
Rectifier, Single, 40V, 2A, Sod-106-2 | Newark Electronics |
Schottky barrier diode,40V,2A,SOD106 | RS |
RB060L-40 Series 40 V 1 mA Surface Mount Schottky Barrier Diode - SOD-106 | Future Electronics |
Diode Schottky 40V 2A 2-Pin PMDS T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RB060L-40TE25?
Additional datasheets, footprints and schematics for RB060L-40TE25 are listed on our Part Details page. You can also find images and similar parts to RB060L-40TE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB060L-40TE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB060L-40TE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB060L-40TE25 fall under?
The RB060L-40TE25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB060L-40TE25 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB060L-40TE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RB060L-40TE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB060L-40TE25 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for RB060L-40TE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB060L-40TE25 often in real-time on the comparison pages.
What if I can't find stock of RB060L-40TE25?
You can fill out our help required form which you can use to request a quote for RB060L-40TE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.