Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.19 |
2,200
|
Buy Now | |
Newark Electronics | US$0.16 |
3,217
|
Buy Now | |
element14 | US$0.13 |
3,217
|
Buy Now | |
Farnell | US$0.12 |
3,217
|
Buy Now | |
Future Electronics | US$0.12 |
3,000
|
Buy Now | |
CoreStaff | US$0.16 |
2,700
|
Buy Now | |
Chip One Stop | US$0.10 |
2,220
|
Buy Now | |
Avnet America | US$0.13 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Small power mold type (PMDTM) |
High reliability |
Super Low IR |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 150 |
Reverse Voltage VR[V] | 150 |
Average Rectified Forward Current IO[A] | 3 |
IFSM[A] | 80 |
Forward Voltage VF(Max.)[V] | 0.84 |
IF @ Forward Voltage [A] | 3 |
Reverse Current IR(Max.)[mA] | 0.003 |
VR @ Reverse Current[V] | 150 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Data Sheet |
---|
RB058LAM150 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Single, 150V, Sod-128 | Newark Electronics |
SCHOTTKY RECT, SINGLE, 150V, SOD-128 | element14 |
150V, 3A, 2-Pin, SOD-128. | Future Electronics |
Schottky Barrier Diode | RS |
Diode Schottky 150V 3A 2-Pin SOD-128 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB058LAM150TR?
Additional datasheets, footprints and schematics for RB058LAM150TR are listed on our Part Details page. You can also find images and similar parts to RB058LAM150TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB058LAM150TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB058LAM150TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB058LAM150TR fall under?
The RB058LAM150TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB058LAM150TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB058LAM150TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB058LAM150TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB058LAM150TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and CoreStaff have stock available or on a lead time for RB058LAM150TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB058LAM150TR often in real-time on the comparison pages.
What if I can't find stock of RB058LAM150TR?
You can fill out our help required form which you can use to request a quote for RB058LAM150TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.