Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
6,000
in stock
|
Buy Now | |
element14
from US$0.07
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
4,828
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,960
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small power mold type (PMDTM) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 3 |
IFSM[A] | 50 |
Forward Voltage VF(Max.)[V] | 0.58 |
IF @ Forward Voltage [A] | 2 |
Reverse Current IR(Max.)[mA] | 0.05 |
VR @ Reverse Current[V] | 40 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Data Sheet |
---|
RB056LAM-40 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Single, 40V, Sod-128 | Newark Electronics |
SCHOTTKY RECT, SINGLE, 40V, SOD-128 | element14 |
RB056LAM Schottky Barrier Diode PMDTM | RS |
Schottky Barrier Diode 40V 50A 2-Pin Embossed Tape | Avnet America |
Where can I find additional details, specifications and documents for a RB056LAM-40TR?
Additional datasheets, footprints and schematics for RB056LAM-40TR are listed on our Part Details page. You can also find images and similar parts to RB056LAM-40TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB056LAM-40TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB056LAM-40TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB056LAM-40TR fall under?
The RB056LAM-40TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB056LAM-40TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB056LAM-40TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB056LAM-40TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB056LAM-40TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for RB056LAM-40TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB056LAM-40TR often in real-time on the comparison pages.
What if I can't find stock of RB056LAM-40TR?
You can fill out our help required form which you can use to request a quote for RB056LAM-40TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.