Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SOD-128 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
SCHOTTKY RECT, AEC-Q101, 40V, SOD-128 | element14 |
Automotive Schottky Barrier Diode (AEC-Q | Rutronik |
Schottky Rect, Aec-Q101, 40V, Sod-128 | Newark Electronics |
Schottky Barrier Diode 40V 80A 2-Pin Embossed Tape | Avnet America |
Where can I find additional details, specifications and documents for a RB050LAM-40TFTR?
Additional datasheets, footprints and schematics for RB050LAM-40TFTR are listed on our Part Details page. You can also find images and similar parts to RB050LAM-40TFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB050LAM-40TFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB050LAM-40TFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB050LAM-40TFTR fall under?
The RB050LAM-40TFTR is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RB050LAM-40TFTR when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB050LAM-40TFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB050LAM-40TFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB050LAM-40TFTR have stock available?
Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for RB050LAM-40TFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB050LAM-40TFTR often in real-time on the comparison pages.
What if I can't find stock of RB050LAM-40TFTR?
You can fill out our help required form which you can use to request a quote for RB050LAM-40TFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.