RB021VAM90TR Diodes by Rohm

90V, 200mA, SOD-323HE, Schottky Barrier Diode


RB021VAM90 is Schottky Barrier Diode for general rectification.

Where to Buy

Prices starting from US$0.0429

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
6,008
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.06
12,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
6,008
in stock
Buy Now
Logo for element14
element14
from US$0.06
6,008
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
4,470
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
6,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0429
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0440
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0448
-
Buy Now

Features

Small power mold type (TUMD2M)
High reliability
Low VF

Specifications

Configuration Single
Package Code SOD-323HE
Package(JEITA) SC-108B
Mounting Style Surface mount
Number of terminal 2
VRM[V] 90
Reverse Voltage VR[V] 90
Average Rectified Forward Current IO[A] 0.2
IFSM[A] 5
Forward Voltage VF(Max.)[V] 0.49
IF @ Forward Voltage [A] 0.2
Reverse Current IR(Max.)[mA] 0.9
VR @ Reverse Current[V] 90
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 125
Package Size [mm] 1.4x2.5 (t=0.8)

Resources





Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Schottky Rect, Single, 90V, Sod-323He | Newark Electronics
SCHOTTKY RECT, SINGLE, 90V, SOD-323HE | element14
Diode Schottky 90V 200mA 2-Pin SOD-323HE Emboss T/R | Avnet Silica
SCHOTTKY-DIODE 90V 0,2A TUMD2M | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RB021VAM90TR?

Additional datasheets, footprints and schematics for RB021VAM90TR are listed on our Part Details page. You can also find images and similar parts to RB021VAM90TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RB021VAM90TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB021VAM90TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RB021VAM90TR fall under?

The RB021VAM90TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RB021VAM90TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RB021VAM90TR you can contact the distributor directly for product support, shipping queries etc.

Is the RB021VAM90TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RB021VAM90TR have stock available?

Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RB021VAM90TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RB021VAM90TR often in real-time on the comparison pages.

What if I can't find stock of RB021VAM90TR?

You can fill out our help required form which you can use to request a quote for RB021VAM90TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay