Status: | Unknown |
---|---|
Series: | RB Series |
RoHS: | Unknown |
Prices starting from US$20.15
No. of Turns | 15Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Chrome |
Product Range | RB Series |
SVHC | No SVHC (20-Jun-2016) |
Accessory Type | Counting Dial |
Colour | Black & Chrome |
Dial Marking | Black Numerals on Satin Chrome |
For Use With | Potentiometers |
Operating Temperature Max | 71°C |
Operating Temperature Min | -55°C |
COUNTING DIAL, 15 TURN, 1-13/16" DIAM | element14 |
Analog Counting Dial, 15Turn, 6.35Mm | Newark Electronics |
RB Series 1-13/16 Inch Analog Turns Counting Dial | Future Electronics |
Knobs & Dials 15 TURN | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Turns Counting Dial |
---|---|
For Use With | BI Technologies 1/4" Diameter Shaft Potentiometers |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a RB?
Additional datasheets, footprints and schematics for RB are listed on our Part Details page. You can also find images and similar parts to RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB fall under?
The RB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB you can contact the distributor directly for product support, shipping queries etc.
Is the RB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB often in real-time on the comparison pages.
What if I can't find stock of RB?
You can fill out our help required form which you can use to request a quote for RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.