Status: | Unknown |
---|---|
Series: | Raspberry Pi Boards |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Kit Contents | Raspberry Pi Model A+ |
Product Range | Raspberry Pi Boards |
Features | 700MHz Dual Core VideoCore IV Multimedia Co-processor 512MB RAM 1 x HDMI & 1 x USB Port |
SBC, RASPBERRY PI MODEL A+ 512MB | element14 |
Sbc, Raspberry Pi Model A+ 512Mb Rohs Compliant: Yes |Raspberry-Pi RASPBRRY-MODA+-512M. | Newark Electronics |
Where can I find additional details, specifications and documents for a RASPBRRY-MODA+-512M?
Additional datasheets, footprints and schematics for RASPBRRY-MODA+-512M are listed on our Part Details page. You can also find images and similar parts to RASPBRRY-MODA+-512M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RASPBRRY-MODA+-512M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RASPBRRY-MODA+-512M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RASPBRRY-MODA+-512M fall under?
The RASPBRRY-MODA+-512M is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RASPBRRY-MODA+-512M when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RASPBRRY-MODA+-512M you can contact the distributor directly for product support, shipping queries etc.
Is the RASPBRRY-MODA+-512M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RASPBRRY-MODA+-512M have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RASPBRRY-MODA+-512M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RASPBRRY-MODA+-512M often in real-time on the comparison pages.
What if I can't find stock of RASPBRRY-MODA+-512M?
You can fill out our help required form which you can use to request a quote for RASPBRRY-MODA+-512M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.