Status: | Unknown |
---|---|
Series: | Raspberry Pi Boards |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM8 |
Silicon Core Number | BCM2837 CYW43438 |
Kit Contents | Raspberry Pi 3 Model B |
Product Range | Raspberry Pi Boards |
SVHC | No SVHC (15-Jan-2018) |
Features | Quad Core CPU 1GB RAM 1.2GHz Board Clock Speed WiFi 10/100 Ethernet 2.4GHz 802.11n wireless Bluetooth 4.1 Classic Bluetooth LE 40 GPIO Pins Ethernet Port 4x USB Ports 4 Pole Stereo Output HDMI Port Micro SD Card Slot |
Sbc, Raspberry Pi 3 - Mod B, 1Gb Ram | Newark Electronics |
SBC, RASPBERRY PI 3 - MOD B, 1GB RAM | element14 |
Where can I find additional details, specifications and documents for a RASPBERRYPI3-MODB-1GB.?
Additional datasheets, footprints and schematics for RASPBERRYPI3-MODB-1GB. are listed on our Part Details page. You can also find images and similar parts to RASPBERRYPI3-MODB-1GB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RASPBERRYPI3-MODB-1GB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RASPBERRYPI3-MODB-1GB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RASPBERRYPI3-MODB-1GB. fall under?
The RASPBERRYPI3-MODB-1GB. is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RASPBERRYPI3-MODB-1GB. when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RASPBERRYPI3-MODB-1GB. you can contact the distributor directly for product support, shipping queries etc.
Is the RASPBERRYPI3-MODB-1GB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RASPBERRYPI3-MODB-1GB. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RASPBERRYPI3-MODB-1GB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RASPBERRYPI3-MODB-1GB. often in real-time on the comparison pages.
What if I can't find stock of RASPBERRYPI3-MODB-1GB.?
You can fill out our help required form which you can use to request a quote for RASPBERRYPI3-MODB-1GB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.