Status: | Unknown |
---|---|
Series: | RPi 3 Official Case |
RoHS: | Unknown |
For Use With | Raspberry Pi 3 Model B |
---|---|
External Height | 26mm |
External Width | 71mm |
External Depth | 96mm |
Enclosure Material | - |
Body Colour | Raspberry White |
Product Range | RPi 3 Official Case |
ENCLOSURE, RASPBERRY PI 3 MOD B | element14 |
Enclosure, Raspberry Pi 3 Mod B | Newark Electronics |
Where can I find additional details, specifications and documents for a RASPBERRY-PI3-CASE?
Additional datasheets, footprints and schematics for RASPBERRY-PI3-CASE are listed on our Part Details page. You can also find images and similar parts to RASPBERRY-PI3-CASE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RASPBERRY-PI3-CASE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RASPBERRY-PI3-CASE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RASPBERRY-PI3-CASE fall under?
The RASPBERRY-PI3-CASE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to RASPBERRY-PI3-CASE when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RASPBERRY-PI3-CASE you can contact the distributor directly for product support, shipping queries etc.
Is the RASPBERRY-PI3-CASE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RASPBERRY-PI3-CASE have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RASPBERRY-PI3-CASE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RASPBERRY-PI3-CASE often in real-time on the comparison pages.
What if I can't find stock of RASPBERRY-PI3-CASE?
You can fill out our help required form which you can use to request a quote for RASPBERRY-PI3-CASE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.