Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blank Media Flash Memory Type | SDHC Card |
---|---|
Memory Capacity | 4GB |
Product Range | - |
Data Rate | 4Mbps |
Memory Features | 4GB Pre-programmed with Debian 6 Linux Operating System Compatible with Raspberry Pi Model A/B |
Operating Voltage Range | 2.7V to 3.6V |
Speed Class Rating | Class 4 |
Pre Programmed, Sd Card, 4Gb, For Raspberry Pi | Newark Electronics |
MEMORY, SDHC, RD, RASPBERRY PI, 4GB | Farnell |
Where can I find additional details, specifications and documents for a RASPBERRY-PI / PROG-4GB-SDCARD?
Additional datasheets, footprints and schematics for RASPBERRY-PI / PROG-4GB-SDCARD are listed on our Part Details page. You can also find images and similar parts to RASPBERRY-PI / PROG-4GB-SDCARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RASPBERRY-PI / PROG-4GB-SDCARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RASPBERRY-PI / PROG-4GB-SDCARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RASPBERRY-PI / PROG-4GB-SDCARD fall under?
The RASPBERRY-PI / PROG-4GB-SDCARD is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to RASPBERRY-PI / PROG-4GB-SDCARD when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RASPBERRY-PI / PROG-4GB-SDCARD you can contact the distributor directly for product support, shipping queries etc.
Is the RASPBERRY-PI / PROG-4GB-SDCARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RASPBERRY-PI / PROG-4GB-SDCARD have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RASPBERRY-PI / PROG-4GB-SDCARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RASPBERRY-PI / PROG-4GB-SDCARD often in real-time on the comparison pages.
What if I can't find stock of RASPBERRY-PI / PROG-4GB-SDCARD?
You can fill out our help required form which you can use to request a quote for RASPBERRY-PI / PROG-4GB-SDCARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.