Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Kit Contents | Raspberry Pi Model B + |
Product Range | - |
Features | Credit card size computer HDMI Ethernet & 4 USB ports 512MB RAM Micro SD Socket 40 GPIO |
No. of Bits | 32bit |
RASPBERRY PI MODEL B+ BOARD, ARM11 | element14 |
Raspberry Pi Model B+ Board, Arm11 Rohs Compliant: Yes |Raspberry-Pi RASPBERRY-MODB+-512M | Newark Electronics |
Where can I find additional details, specifications and documents for a RASPBERRY-MODB+-512M.?
Additional datasheets, footprints and schematics for RASPBERRY-MODB+-512M. are listed on our Part Details page. You can also find images and similar parts to RASPBERRY-MODB+-512M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RASPBERRY-MODB+-512M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RASPBERRY-MODB+-512M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RASPBERRY-MODB+-512M. fall under?
The RASPBERRY-MODB+-512M. is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RASPBERRY-MODB+-512M. when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RASPBERRY-MODB+-512M. you can contact the distributor directly for product support, shipping queries etc.
Is the RASPBERRY-MODB+-512M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RASPBERRY-MODB+-512M. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RASPBERRY-MODB+-512M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RASPBERRY-MODB+-512M. often in real-time on the comparison pages.
What if I can't find stock of RASPBERRY-MODB+-512M.?
You can fill out our help required form which you can use to request a quote for RASPBERRY-MODB+-512M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.