Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Low voltage(1.5V) drive type |
Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Applications | Switching |
Number of terminal | 6 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -12 |
Drain Current ID[A] | -2.5 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.09 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.055 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.044 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.09 |
Total gate charge Qg[nC] | 16 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RAL025P01 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -12V, -2.5A, Tumt-6 | Newark Electronics |
Trans MOSFET P-CH 12V ±2.5A 6-Pin SOT-363T T/R | Avnet America |
MOSFET, P-CH, -12V, -2.5A, TUMT-6 | element14 |
Where can I find additional details, specifications and documents for a RAL025P01TCR?
Additional datasheets, footprints and schematics for RAL025P01TCR are listed on our Part Details page. You can also find images and similar parts to RAL025P01TCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAL025P01TCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAL025P01TCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAL025P01TCR fall under?
The RAL025P01TCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RAL025P01TCR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAL025P01TCR you can contact the distributor directly for product support, shipping queries etc.
Is the RAL025P01TCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RAL025P01TCR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RAL025P01TCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAL025P01TCR often in real-time on the comparison pages.
What if I can't find stock of RAL025P01TCR?
You can fill out our help required form which you can use to request a quote for RAL025P01TCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.