Status: | Unknown |
---|---|
Series: | RACT25 Series |
RoHS: | Unknown |
Prices starting from US$11.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.15
|
38
in stock
|
Buy Now | |
Schukat Electronic
from US$13.92
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.81
|
5
in stock
|
Buy Now | |
Rutronik
from US$15.48
|
-
|
Buy Now | |
Newark Electronics
from US$14.09
|
-
|
Buy Now | |
Future Electronics
from US$12.70
|
-
|
Buy Now | |
RS Americas
from US$19.93
|
-
|
Buy Now | |
element14
from US$16.60
|
-
|
Buy Now | |
Richardson RFPD
from US$11.67
|
-
|
Buy Now | |
Sager
from US$13.08
|
-
|
Buy Now | |
Farnell
from US$21.79
|
-
|
Buy Now |
Output Power Max | 25W |
---|---|
Output Voltage Max | 50V |
Output Current | 500mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 198V |
Input Voltage Max | 264V |
Product Range | RACT25 Series |
SVHC | No SVHC (15-Jan-2019) |
LED Driver, Triac Dimmable 25W 500mA | RS |
LED SPS 25W 25-50V 500mA TRAIC dimmable | Schukat Electronic |
Power supply: switched-mode | Transfer Multisort Elektronik |
LED Mod 198-264V to 25-50V 25W 3.75kV | Rutronik |
Led Driver, Single O/P, Cc Mode, 25W | Newark Electronics |
LED Power Supplies 25W 198-264Vin 25-50Vout 500mA | Future Electronics |
Power Supply, AC-DC, LED, 25W, 25-50V, 0.5A, 198-264V In, RACT25 Series | RECOM Power Inc. RACT25-500 | RS Americas |
LED DRIVER, SINGLE O/P, CC MODE, 25W | element14 |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RACT25-500?
Additional datasheets, footprints and schematics for RACT25-500 are listed on our Part Details page. You can also find images and similar parts to RACT25-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACT25-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACT25-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACT25-500 fall under?
The RACT25-500 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACT25-500 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACT25-500 you can contact the distributor directly for product support, shipping queries etc.
Is the RACT25-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACT25-500 have stock available?
Authorised distributors including RS, Schukat Electronic, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for RACT25-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACT25-500 often in real-time on the comparison pages.
What if I can't find stock of RACT25-500?
You can fill out our help required form which you can use to request a quote for RACT25-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.