Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$11.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.09
|
No stock
|
Buy Now | |
Schukat Electronic
from US$13.95
|
9
in stock
|
Buy Now | |
Future Electronics
from US$14.85
|
-
|
Buy Now | |
RS Americas
from US$19.93
|
-
|
Buy Now | |
element14
from US$13.87
|
-
|
Buy Now | |
Richardson RFPD
from US$11.67
|
-
|
Buy Now | |
Sager
from US$13.08
|
-
|
Buy Now | |
Farnell
from US$17.65
|
-
|
Buy Now |
Output Power Max | 25W |
---|---|
Output Voltage Max | 24V |
Output Current | 1.05A |
LED Driver Mode | Constant Current |
Input Voltage Min | 198V |
Input Voltage Max | 264V |
RoHS Compliant | Yes |
LED SPS 25W 12-24V 1050mA TRIAC dimmabl | Schukat Electronic |
Led Driver, Single O/P, Cc Mode, 25W | Newark Electronics |
1.05A 12 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output | Future Electronics |
Power Supply, AC-DC, LED, 25W, 12-24V, 1.05A, 198-264V In, RACT25 Series | RECOM Power Inc. RACT25-1050 | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
LED Power Supplies 25W 198-264Vin 12-24Vout 1.05A | Sager |
Where can I find additional details, specifications and documents for a RACT25-1050?
Additional datasheets, footprints and schematics for RACT25-1050 are listed on our Part Details page. You can also find images and similar parts to RACT25-1050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACT25-1050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACT25-1050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACT25-1050 fall under?
The RACT25-1050 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACT25-1050 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACT25-1050 you can contact the distributor directly for product support, shipping queries etc.
Is the RACT25-1050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RACT25-1050 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for RACT25-1050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACT25-1050 often in real-time on the comparison pages.
What if I can't find stock of RACT25-1050?
You can fill out our help required form which you can use to request a quote for RACT25-1050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.