Status: | Unknown |
---|---|
Series: | RACT18 Series |
RoHS: | Unknown |
Prices starting from US$11.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.27
|
4
in stock
|
Buy Now | |
Schukat Electronic
from US$13.33
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$13.41
|
-
|
Buy Now | |
Future Electronics
from US$14.25
|
-
|
Buy Now | |
RS Americas
from US$19.00
|
-
|
Buy Now | |
element14
from US$16.64
|
-
|
Buy Now | |
Richardson RFPD
from US$11.12
|
-
|
Buy Now | |
Sager
from US$12.44
|
-
|
Buy Now | |
Farnell
from US$18.82
|
-
|
Buy Now |
Output Power Max | 18W |
---|---|
Output Voltage Max | 26V |
Output Current | 700mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 198V |
Input Voltage Max | 264V |
Product Range | RACT18 Series |
SVHC | No SVHC (15-Jan-2019) |
LED SPS 18W 13-26V 700mA TRIAC dimmable | Schukat Electronic |
LED Driver, Triac Dimmable 18W 700mA | RS |
Led Driver, Single O/P, Cc Mode, 18W | Newark Electronics |
RACT18 Series 18W 198-264V Input 13-26V Output AC/DC Power Supply | Future Electronics |
Power Supply, AC-DC, LED, 18W, 13-26V, 0.7A, 198-264V In, RACT18 Series | RECOM Power Inc. RACT18-700 | RS Americas |
LED DRIVER, SINGLE O/P, CC MODE, 18W | element14 |
AC TO DC CONVERTER MODULE | Richardson RFPD |
LED Power Supplies 18W 198-264Vin 13-26Vout 700mA | Sager |
Where can I find additional details, specifications and documents for a RACT18-700?
Additional datasheets, footprints and schematics for RACT18-700 are listed on our Part Details page. You can also find images and similar parts to RACT18-700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACT18-700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACT18-700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACT18-700 fall under?
The RACT18-700 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACT18-700 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACT18-700 you can contact the distributor directly for product support, shipping queries etc.
Is the RACT18-700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACT18-700 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RACT18-700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACT18-700 often in real-time on the comparison pages.
What if I can't find stock of RACT18-700?
You can fill out our help required form which you can use to request a quote for RACT18-700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.