Status: | Unknown |
---|---|
Series: | RACT18 Series |
RoHS: | Unknown |
Prices starting from US$11.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.03
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$13.27
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.06
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$13.41
|
-
|
Buy Now | |
RS Americas
from US$19.00
|
-
|
Buy Now | |
element14
from US$15.26
|
-
|
Buy Now | |
Richardson RFPD
from US$11.12
|
-
|
Buy Now | |
Sager
from US$12.44
|
-
|
Buy Now | |
Farnell
from US$20.19
|
-
|
Buy Now |
Output Power Max | 18W |
---|---|
Output Voltage Max | 36V |
Output Current | 500mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 198V |
Input Voltage Max | 264V |
Product Range | RACT18 Series |
SVHC | No SVHC (15-Jan-2019) |
LED SPS 18W 18-36V 500mA TRIAC dimmable | Schukat Electronic |
Power supply: switched-mode | Transfer Multisort Elektronik |
LED Driver, Triac Dimmable 18W 500mA | RS |
Led Driver, Single O/P, Cc Mode, 18W | Newark Electronics |
Power Supply, AC-DC, LED, 18W, 18-36V, 0.5A, 198-264V In, RACT18 Series | RECOM Power Inc. RACT18-500 | RS Americas |
LED DRIVER, SINGLE O/P, CC MODE, 18W | element14 |
AC TO DC CONVERTER MODULE | Richardson RFPD |
LED Power Supplies 18W 198-264Vin 18-36Vout 500mA | Sager |
Where can I find additional details, specifications and documents for a RACT18-500?
Additional datasheets, footprints and schematics for RACT18-500 are listed on our Part Details page. You can also find images and similar parts to RACT18-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACT18-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACT18-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACT18-500 fall under?
The RACT18-500 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACT18-500 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACT18-500 you can contact the distributor directly for product support, shipping queries etc.
Is the RACT18-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACT18-500 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for RACT18-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACT18-500 often in real-time on the comparison pages.
What if I can't find stock of RACT18-500?
You can fill out our help required form which you can use to request a quote for RACT18-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.