Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.39
|
12
in stock
|
Buy Now | |
element14
from US$10.48
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.05
|
6
in stock
|
Buy Now | |
Rutronik
from US$12.03
|
-
|
Buy Now | |
Newark Electronics
from US$10.94
|
-
|
Buy Now | |
Future Electronics
from US$9.86
|
-
|
Buy Now | |
RS Americas
from US$15.49
|
-
|
Buy Now | |
Richardson RFPD
from US$9.06
|
-
|
Buy Now | |
Sager
from US$10.15
|
-
|
Buy Now |
Output Power Max | 12W |
---|---|
Output Voltage Max | 40V |
Output Current | 300mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 198V |
Input Voltage Max | 264V |
RoHS Compliant | Yes |
Power supply: switched-mode | Transfer Multisort Elektronik |
LED Mod 198-264V to 20-40V 12W 3.75kV | Rutronik |
Led Driver, Single O/P, Cc Mode, 12W | Newark Electronics |
300mA 20 ~ 40V Constant Current LED Driver AC DC Converter Topology 1 Output | Future Electronics |
Power Supply, AC-DC, LED, 12W, 20-40V, 0.3A, 198-264V In, RACT12 Series | RECOM Power Inc. RACT12-300 | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
LED Power Supplies 12W 198-264Vin 20-40Vout 300mA | Sager |
Where can I find additional details, specifications and documents for a RACT12-300?
Additional datasheets, footprints and schematics for RACT12-300 are listed on our Part Details page. You can also find images and similar parts to RACT12-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACT12-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACT12-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACT12-300 fall under?
The RACT12-300 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACT12-300 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACT12-300 you can contact the distributor directly for product support, shipping queries etc.
Is the RACT12-300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RACT12-300 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for RACT12-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACT12-300 often in real-time on the comparison pages.
What if I can't find stock of RACT12-300?
You can fill out our help required form which you can use to request a quote for RACT12-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.