Status: | Unknown |
---|---|
Series: | RACT09 Series |
RoHS: | Unknown |
Prices starting from US$8.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.77
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$9.89
|
40
in stock
|
Buy Now | |
element14
from US$11.59
|
3
in stock
|
Buy Now | |
Farnell
from US$15.22
|
3
in stock
|
Buy Now | |
Rutronik
from US$10.86
|
-
|
Buy Now | |
Newark Electronics
from US$9.82
|
-
|
Buy Now | |
RS Americas
from US$13.63
|
-
|
Buy Now | |
Richardson RFPD
from US$8.17
|
-
|
Buy Now | |
Sager
from US$9.12
|
-
|
Buy Now |
Output Power Max | 9W |
---|---|
Output Voltage Max | 26V |
Output Current | 350mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 198VAC |
Input Voltage Max | 264VAC |
Product Range | RACT09 Series |
SVHC | No SVHC (15-Jan-2019) |
LED Driver, Triac Dimmable 9W 350mA | RS |
LED DRIVER, SINGLE O/P, 9W, 26V | element14 |
LED Mod 198-264V to 13-26V 9W 3.75kV | Rutronik |
Led Driver, Single O/P, 9W, 26V | Newark Electronics |
Power Supply, AC-DC, LED, 9W, 13-26V, 0.35A, 198-264V In, RACT09 Series | RECOM Power Inc. RACT09-350 | RS Americas |
AC TO DC CONVERTER MODULE | Richardson RFPD |
LED Power Supplies 9W 198-264Vin 13-26Vout 350mA | Sager |
Where can I find additional details, specifications and documents for a RACT09-350?
Additional datasheets, footprints and schematics for RACT09-350 are listed on our Part Details page. You can also find images and similar parts to RACT09-350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACT09-350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACT09-350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACT09-350 fall under?
The RACT09-350 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACT09-350 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACT09-350 you can contact the distributor directly for product support, shipping queries etc.
Is the RACT09-350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACT09-350 have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Rutronik have stock available or on a lead time for RACT09-350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACT09-350 often in real-time on the comparison pages.
What if I can't find stock of RACT09-350?
You can fill out our help required form which you can use to request a quote for RACT09-350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.